Vishay Intertechnology, Inc. RES 100 OHM 0.15W 1% 1605 M55342K04B100DRWSV

Description
RES 100ohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 100ohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 0.15W 1% 1605 - M55342K04B100DRWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 0.15W 1% 1605
M55342K04B100DRWSV
RES 100 OHM 0.15W 1% 1605 M55342K04B100DRWSV
RES 100ohm 0.15W 1% 1605

RES 100ohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K04B100DRWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K04B100DRWSV-ND
Chip Resistor - Surface Mount 764-M55342K04B100DRWSV-ND
100 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

100 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K04B100DRWSV 764-M55342K04B100DRWSV-ND
Product Name RES 100 OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722218 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers