RES 100ohm 0.15W 1% 1605
100 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | M55342K04B100DPT0V | 764-M55342K04B100DPT0VTR-ND |
| Product Name | RES 100 OHM 0.15W 1% 1605 | Chip Resistor - Surface Mount |
| Resistance Range | 100 ohms | 100 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 0.1500 watts | 0.1500 watts |
| Configuration | Single Resistor | |
| Category / Application | General Use |