Vishay Precision Group Rcwpm-5100 9.53K 1% K M55342K03B9E53M Ts Vishay M55342K03B9E53MWL

Description
RCWPM-5100 9.53K 1% K M55342K03B9E53M TS
Description
RCWPM-5100 9.53K 1% K M55342K03B9E53M TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 9.53K 1% K M55342K03B9E53M Ts Vishay - 20P5567 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 9.53K 1% K M55342K03B9E53M Ts Vishay
20P5567
Rcwpm-5100 9.53K 1% K M55342K03B9E53M Ts Vishay 20P5567
RCWPM-5100 9.53K 1% K M55342K03B9E53M TS

RCWPM-5100 9.53K 1% K M55342K03B9E53M TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P5567
Product Name Rcwpm-5100 9.53K 1% K M55342K03B9E53M Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R112JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details