Vishay Intertechnology, Inc. SMD,1005,1/10W,9.53K OHM,.1%,100PPM,R FAIL RATE,BULK M55342K03B9B53RWS

Description
SMD,1005,1/10W,9.53K ohm,.1%,100PPM,R FAIL RATE,BULK
Request a Quote Datasheet
Description
SMD,1005,1/10W,9.53K ohm,.1%,100PPM,R FAIL RATE,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD,1005,1/10W,9.53K OHM,.1%,100PPM,R FAIL RATE,BULK - M55342K03B9B53RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
SMD,1005,1/10W,9.53K OHM,.1%,100PPM,R FAIL RATE,BULK
M55342K03B9B53RWS
SMD,1005,1/10W,9.53K OHM,.1%,100PPM,R FAIL RATE,BULK M55342K03B9B53RWS
SMD,1005,1/10W,9.53K ohm,.1%,100PPM,R FAIL RATE,BULK

SMD,1005,1/10W,9.53Kohm,.1%,100PPM,R FAIL RATE,BULK

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B9B53RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B9B53RWS-ND
Chip Resistor - Surface Mount 764-M55342K03B9B53RWS-ND
9.53 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

9.53 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K03B9B53RWS 764-M55342K03B9B53RWS-ND
Product Name SMD,1005,1/10W,9.53K OHM,.1%,100PPM,R FAIL RATE,BULK Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) Nonstandard
Resistance Range 9530 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722204 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers