Vishay Intertechnology, Inc. Res Thin Film 1005 931 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD Tray M55342K03B931DRWB

Description
Res Thin Film 1005 931 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote
Description
Res Thin Film 1005 931 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1005 931 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD Tray - M55342K03B931DRWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1005 931 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD Tray
M55342K03B931DRWB
Res Thin Film 1005 931 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD Tray M55342K03B931DRWB
Res Thin Film 1005 931 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD Tray

Res Thin Film 1005 931 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K03B931DRWB
Product Name Res Thin Film 1005 931 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD Tray
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617562 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers