Vishay Precision Group Rcwpm-5100 91K 5% K M55342K03B91K0R Tsl Vishay M55342K03B91K0RWL

Description
RCWPM-5100 91K 5% K M55342K03B91K0R TSL
Description
RCWPM-5100 91K 5% K M55342K03B91K0R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 91K 5% K M55342K03B91K0R Tsl Vishay - 20P5625 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 91K 5% K M55342K03B91K0R Tsl Vishay
20P5625
Rcwpm-5100 91K 5% K M55342K03B91K0R Tsl Vishay 20P5625
RCWPM-5100 91K 5% K M55342K03B91K0R TSL

RCWPM-5100 91K 5% K M55342K03B91K0R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P5625
Product Name Rcwpm-5100 91K 5% K M55342K03B91K0R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details