Vishay Precision Group Rcwpm-5100 91 5% K M55342K03B91J0R Tsl Vishay M55342K03B91J0RWL

Description
RCWPM-5100 91 5% K M55342K03B91J0R TSL
Description
RCWPM-5100 91 5% K M55342K03B91J0R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 91 5% K M55342K03B91J0R Tsl Vishay - 20P5621 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 91 5% K M55342K03B91J0R Tsl Vishay
20P5621
Rcwpm-5100 91 5% K M55342K03B91J0R Tsl Vishay 20P5621
RCWPM-5100 91 5% K M55342K03B91J0R TSL

RCWPM-5100 91 5% K M55342K03B91J0R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P5621
Product Name Rcwpm-5100 91 5% K M55342K03B91J0R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R226JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details