Vishay Precision Group Rcwpm-5100 90.9K 1% K M55342K03B90E9R Rs Vishay M55342K03B90E9RUL

Description
RCWPM-5100 90.9K 1% K M55342K03B90E9R RS
Description
RCWPM-5100 90.9K 1% K M55342K03B90E9R RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 90.9K 1% K M55342K03B90E9R Rs Vishay - 20P5598 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 90.9K 1% K M55342K03B90E9R Rs Vishay
20P5598
Rcwpm-5100 90.9K 1% K M55342K03B90E9R Rs Vishay 20P5598
RCWPM-5100 90.9K 1% K M55342K03B90E9R RS

RCWPM-5100 90.9K 1% K M55342K03B90E9R RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P5598
Product Name Rcwpm-5100 90.9K 1% K M55342K03B90E9R Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722157 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details