Vishay Precision Group Res Thin Film 1005 909K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R M55342K03B909ERS3

Description
Res Thin Film 1005 909K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 1005 909K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1005 909K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R - M55342K03B909ERS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1005 909K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R
M55342K03B909ERS3
Res Thin Film 1005 909K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R M55342K03B909ERS3
Res Thin Film 1005 909K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 1005 909K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Resistor,thick Film,909Kohms,40Wv,1+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay - 56C2560 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,909Kohms,40Wv,1+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay
56C2560
Resistor,thick Film,909Kohms,40Wv,1+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay 56C2560
Resistor,Thick Film,909KOhms,40WV,1 +/-% Tol,100ppm-TC,1105-C ase,RM-MilStyle

Resistor,Thick Film,909KOhms,40WV,1+/-% Tol,100ppm-TC,1105-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K03B909ERS3 56C2560
Product Name Res Thin Film 1005 909K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R Resistor,thick Film,909Kohms,40Wv,1+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details