Vishay Precision Group Rcwpm-5100 909K 1% K M55342K03B909Ep Rsl Vishay M55342K03B909EPUL

Description
RCWPM-5100 909K 1% K M55342K03B909EP RSL
Description
RCWPM-5100 909K 1% K M55342K03B909EP RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 909K 1% K M55342K03B909Ep Rsl Vishay - 20P5608 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 909K 1% K M55342K03B909Ep Rsl Vishay
20P5608
Rcwpm-5100 909K 1% K M55342K03B909Ep Rsl Vishay 20P5608
RCWPM-5100 909K 1% K M55342K03B909EP RSL

RCWPM-5100 909K 1% K M55342K03B909EP RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P5608
Product Name Rcwpm-5100 909K 1% K M55342K03B909Ep Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers