Vishay Precision Group Rcwpm-5100 8.2K 2% K M55342K03B8H20S Rsl Vishay M55342K03B8H20SUL

Description
RCWPM-5100 8.2K 2% K M55342K03B8H20S RSL
Description
RCWPM-5100 8.2K 2% K M55342K03B8H20S RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 8.2K 2% K M55342K03B8H20S Rsl Vishay - 20P5442 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 8.2K 2% K M55342K03B8H20S Rsl Vishay
20P5442
Rcwpm-5100 8.2K 2% K M55342K03B8H20S Rsl Vishay 20P5442
RCWPM-5100 8.2K 2% K M55342K03B8H20S RSL

RCWPM-5100 8.2K 2% K M55342K03B8H20S RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P5442
Product Name Rcwpm-5100 8.2K 2% K M55342K03B8H20S Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details