Vishay Precision Group Rcwpm-5100 8.66K 1% K M55342K03B8E66S Rs Vishay M55342K03B8E66SUL

Description
RCWPM-5100 8.66K 1% K M55342K03B8E66S RS
Description
RCWPM-5100 8.66K 1% K M55342K03B8E66S RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 8.66K 1% K M55342K03B8E66S Rs Vishay - 20P5432 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 8.66K 1% K M55342K03B8E66S Rs Vishay
20P5432
Rcwpm-5100 8.66K 1% K M55342K03B8E66S Rs Vishay 20P5432
RCWPM-5100 8.66K 1% K M55342K03B8E66S RS

RCWPM-5100 8.66K 1% K M55342K03B8E66S RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P5432
Product Name Rcwpm-5100 8.66K 1% K M55342K03B8E66S Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details