Vishay Intertechnology, Inc. RES 8.06K OHM 1/5W 0.1% 1005 M55342K03B8B06RTS

Description
RES 8.06Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 8.06Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.06K OHM 1/5W 0.1% 1005 - M55342K03B8B06RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06K OHM 1/5W 0.1% 1005
M55342K03B8B06RTS
RES 8.06K OHM 1/5W 0.1% 1005 M55342K03B8B06RTS
RES 8.06Kohm 1/5W 0.1% 1005

RES 8.06Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B8B06RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B8B06RTSTR-ND
Chip Resistor - Surface Mount 764-M55342K03B8B06RTSTR-ND
8.06 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

8.06 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K03B8B06RTS 764-M55342K03B8B06RTSTR-ND
Product Name RES 8.06K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 8060 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2567803 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers