Vishay Precision Group Rcwpm-5100 88.7K 1% K M55342K03B88E7R Ts Vishay M55342K03B88E7RWL

Description
RCWPM-5100 88.7K 1% K M55342K03B88E7R TS
Description
RCWPM-5100 88.7K 1% K M55342K03B88E7R TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 88.7K 1% K M55342K03B88E7R Ts Vishay - 20P5545 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 88.7K 1% K M55342K03B88E7R Ts Vishay
20P5545
Rcwpm-5100 88.7K 1% K M55342K03B88E7R Ts Vishay 20P5545
RCWPM-5100 88.7K 1% K M55342K03B88E7R TS

RCWPM-5100 88.7K 1% K M55342K03B88E7R TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P5545
Product Name Rcwpm-5100 88.7K 1% K M55342K03B88E7R Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers