Vishay Intertechnology, Inc. RES 86.6K OHM 1/5W 0.1% 1005 M55342K03B86B6RWS

Description
RES 86.6Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 86.6Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 86.6K OHM 1/5W 0.1% 1005 - M55342K03B86B6RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6K OHM 1/5W 0.1% 1005
M55342K03B86B6RWS
RES 86.6K OHM 1/5W 0.1% 1005 M55342K03B86B6RWS
RES 86.6Kohm 1/5W 0.1% 1005

RES 86.6Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B86B6RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B86B6RWS-ND
Chip Resistor - Surface Mount 764-M55342K03B86B6RWS-ND
86.6 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

86.6 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K03B86B6RWS 764-M55342K03B86B6RWS-ND
Product Name RES 86.6K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 86600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614960-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.15 ohms
View Details
2 suppliers