Vishay Precision Group Rcwpm-5100 82K 2% K M55342K03B82H0R Rsl Vishay M55342K03B82H0RUL

Description
RCWPM-5100 82K 2% K M55342K03B82H0R RSL
Description
RCWPM-5100 82K 2% K M55342K03B82H0R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 82K 2% K M55342K03B82H0R Rsl Vishay - 20P5484 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 82K 2% K M55342K03B82H0R Rsl Vishay
20P5484
Rcwpm-5100 82K 2% K M55342K03B82H0R Rsl Vishay 20P5484
RCWPM-5100 82K 2% K M55342K03B82H0R RSL

RCWPM-5100 82K 2% K M55342K03B82H0R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P5484
Product Name Rcwpm-5100 82K 2% K M55342K03B82H0R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details