Vishay Intertechnology, Inc. Res Thick Film 1005 825 Ohm 1% 1/10W ¦100ppm/¦C 0.1% SMD T/R M55342K03B825DPS6

Description
Res Thick Film 1005 825 Ohm 1% 1/10W ¦100ppm/¦C 0.1% SMD T/R
Request a Quote
Description
Res Thick Film 1005 825 Ohm 1% 1/10W ¦100ppm/¦C 0.1% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1005 825 Ohm 1% 1/10W ¦100ppm/¦C 0.1% SMD T/R - M55342K03B825DPS6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1005 825 Ohm 1% 1/10W ¦100ppm/¦C 0.1% SMD T/R
M55342K03B825DPS6
Res Thick Film 1005 825 Ohm 1% 1/10W ¦100ppm/¦C 0.1% SMD T/R M55342K03B825DPS6
Res Thick Film 1005 825 Ohm 1% 1/10W ¦100ppm/¦C 0.1% SMD T/R

Res Thick Film 1005 825 Ohm 1% 1/10W ¦100ppm/¦C 0.1% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K03B825DPS6
Product Name Res Thick Film 1005 825 Ohm 1% 1/10W ¦100ppm/¦C 0.1% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details