Vishay Intertechnology, Inc. RES 825 OHM 1/5W 0.1% 1005 M55342K03B825ARWS

Description
RES 825ohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 825ohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 825 OHM 1/5W 0.1% 1005 - M55342K03B825ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 1/5W 0.1% 1005
M55342K03B825ARWS
RES 825 OHM 1/5W 0.1% 1005 M55342K03B825ARWS
RES 825ohm 1/5W 0.1% 1005

RES 825ohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B825ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B825ARWS-ND
Chip Resistor - Surface Mount 764-M55342K03B825ARWS-ND
825 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

825 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K03B825ARWS 764-M55342K03B825ARWS-ND
Product Name RES 825 OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 825 ohms 825 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614937-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4530 ohms
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD8872FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details