Vishay Intertechnology, Inc. Res Thick Film 1005 820 Ohm 2% 1/10W ¦100ppm/¦C SMD Tray M55342K03B820GTWBT

Description
Res Thick Film 1005 820 Ohm 2% 1/10W ¦100ppm/¦C SMD Tray
Request a Quote
Description
Res Thick Film 1005 820 Ohm 2% 1/10W ¦100ppm/¦C SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1005 820 Ohm 2% 1/10W ¦100ppm/¦C SMD Tray - M55342K03B820GTWBT - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1005 820 Ohm 2% 1/10W ¦100ppm/¦C SMD Tray
M55342K03B820GTWBT
Res Thick Film 1005 820 Ohm 2% 1/10W ¦100ppm/¦C SMD Tray M55342K03B820GTWBT
Res Thick Film 1005 820 Ohm 2% 1/10W ¦100ppm/¦C SMD Tray

Res Thick Film 1005 820 Ohm 2% 1/10W ¦100ppm/¦C SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K03B820GTWBT
Product Name Res Thick Film 1005 820 Ohm 2% 1/10W ¦100ppm/¦C SMD Tray
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details