Vishay Precision Group Rcwpm-5100 80.6K 1% K M55342K03B80E6S Ts Vishay M55342K03B80E6SWL

Description
RCWPM-5100 80.6K 1% K M55342K03B80E6S TS
Description
RCWPM-5100 80.6K 1% K M55342K03B80E6S TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 80.6K 1% K M55342K03B80E6S Ts Vishay - 20P5461 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 80.6K 1% K M55342K03B80E6S Ts Vishay
20P5461
Rcwpm-5100 80.6K 1% K M55342K03B80E6S Ts Vishay 20P5461
RCWPM-5100 80.6K 1% K M55342K03B80E6S TS

RCWPM-5100 80.6K 1% K M55342K03B80E6S TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P5461
Product Name Rcwpm-5100 80.6K 1% K M55342K03B80E6S Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R683JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers