Vishay Precision Group Rcwpm-5100 806 1% K M55342K03B806Ds Tsl Vishay M55342K03B806DSWL

Description
RCWPM-5100 806 1% K M55342K03B806DS TSL
Description
RCWPM-5100 806 1% K M55342K03B806DS TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 806 1% K M55342K03B806Ds Tsl Vishay - 20P5465 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 806 1% K M55342K03B806Ds Tsl Vishay
20P5465
Rcwpm-5100 806 1% K M55342K03B806Ds Tsl Vishay 20P5465
RCWPM-5100 806 1% K M55342K03B806DS TSL

RCWPM-5100 806 1% K M55342K03B806DS TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P5465
Product Name Rcwpm-5100 806 1% K M55342K03B806Ds Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580284 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers