Vishay Intertechnology, Inc. RES 7.06K OHM 1/5W 0.1% 1005 M55342K03B7B06RWS

Description
RES 7.06Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 7.06Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.06K OHM 1/5W 0.1% 1005 - M55342K03B7B06RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.06K OHM 1/5W 0.1% 1005
M55342K03B7B06RWS
RES 7.06K OHM 1/5W 0.1% 1005 M55342K03B7B06RWS
RES 7.06Kohm 1/5W 0.1% 1005

RES 7.06Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B7B06RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B7B06RWS-ND
Chip Resistor - Surface Mount 764-M55342K03B7B06RWS-ND
7.06 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

7.06 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K03B7B06RWS 764-M55342K03B7B06RWS-ND
Product Name RES 7.06K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 7060 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1879223-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 453 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567759 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details