Vishay Intertechnology, Inc. RES 7.06K OHM 1/5W 0.1% 1005 M55342K03B7B06RTS

Description
RES 7.06Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 7.06Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.06K OHM 1/5W 0.1% 1005 - M55342K03B7B06RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.06K OHM 1/5W 0.1% 1005
M55342K03B7B06RTS
RES 7.06K OHM 1/5W 0.1% 1005 M55342K03B7B06RTS
RES 7.06Kohm 1/5W 0.1% 1005

RES 7.06Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B7B06RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B7B06RTSTR-ND
Chip Resistor - Surface Mount 764-M55342K03B7B06RTSTR-ND
7.06 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

7.06 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K03B7B06RTS 764-M55342K03B7B06RTSTR-ND
Product Name RES 7.06K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 7060 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C392J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details