Vishay Precision Group Rcwpm-5100 768 1% K M55342K03B768Dr Tsl Vishay M55342K03B768DRWL

Description
RCWPM-5100 768 1% K M55342K03B768DR TSL
Description
RCWPM-5100 768 1% K M55342K03B768DR TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 768 1% K M55342K03B768Dr Tsl Vishay - 20P5385 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 768 1% K M55342K03B768Dr Tsl Vishay
20P5385
Rcwpm-5100 768 1% K M55342K03B768Dr Tsl Vishay 20P5385
RCWPM-5100 768 1% K M55342K03B768DR TSL

RCWPM-5100 768 1% K M55342K03B768DR TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P5385
Product Name Rcwpm-5100 768 1% K M55342K03B768Dr Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249348 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers