Vishay Intertechnology, Inc. Res Thin Film 1005 75 Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R M55342K03B75J0RTP

Description
Res Thin Film 1005 75 Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 1005 75 Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1005 75 Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R - M55342K03B75J0RTP - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1005 75 Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R
M55342K03B75J0RTP
Res Thin Film 1005 75 Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R M55342K03B75J0RTP
Res Thin Film 1005 75 Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 1005 75 Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K03B75J0RTP
Product Name Res Thin Film 1005 75 Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details