Vishay Intertechnology, Inc. Res Thin Film 1005 75 Ohm 2% 1/5W ¦100ppm/¦C 0.01% SMD T/R M55342K03B75G0RS2

Description
Res Thin Film 1005 75 Ohm 2% 1/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 1005 75 Ohm 2% 1/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1005 75 Ohm 2% 1/5W ¦100ppm/¦C 0.01% SMD T/R - M55342K03B75G0RS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1005 75 Ohm 2% 1/5W ¦100ppm/¦C 0.01% SMD T/R
M55342K03B75G0RS2
Res Thin Film 1005 75 Ohm 2% 1/5W ¦100ppm/¦C 0.01% SMD T/R M55342K03B75G0RS2
Res Thin Film 1005 75 Ohm 2% 1/5W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 1005 75 Ohm 2% 1/5W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K03B75G0RS2
Product Name Res Thin Film 1005 75 Ohm 2% 1/5W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722225 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details