Vishay Intertechnology, Inc. Res Thick Film 1005 732 Ohm 1% 1/10W ¦100ppm/¦C SMD Tray M55342K03B732DTWBT

Description
Res Thick Film 1005 732 Ohm 1% 1/10W ¦100ppm/¦C SMD Tray
Request a Quote
Description
Res Thick Film 1005 732 Ohm 1% 1/10W ¦100ppm/¦C SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1005 732 Ohm 1% 1/10W ¦100ppm/¦C SMD Tray - M55342K03B732DTWBT - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1005 732 Ohm 1% 1/10W ¦100ppm/¦C SMD Tray
M55342K03B732DTWBT
Res Thick Film 1005 732 Ohm 1% 1/10W ¦100ppm/¦C SMD Tray M55342K03B732DTWBT
Res Thick Film 1005 732 Ohm 1% 1/10W ¦100ppm/¦C SMD Tray

Res Thick Film 1005 732 Ohm 1% 1/10W ¦100ppm/¦C SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K03B732DTWBT
Product Name Res Thick Film 1005 732 Ohm 1% 1/10W ¦100ppm/¦C SMD Tray
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details