Vishay Intertechnology, Inc. RES 72.3K OHM 1/5W 0.1% 1005 M55342K03B72B3RWS

Description
RES 72.3Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 72.3Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 72.3K OHM 1/5W 0.1% 1005 - M55342K03B72B3RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 72.3K OHM 1/5W 0.1% 1005
M55342K03B72B3RWS
RES 72.3K OHM 1/5W 0.1% 1005 M55342K03B72B3RWS
RES 72.3Kohm 1/5W 0.1% 1005

RES 72.3Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B72B3RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B72B3RWS-ND
Chip Resistor - Surface Mount 764-M55342K03B72B3RWS-ND
72.3 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

72.3 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K03B72B3RWS 764-M55342K03B72B3RWS-ND
Product Name RES 72.3K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 72300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176761-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 182000 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details