Vishay Precision Group Res Thin Film 1005 71.5 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R M55342K03B71D5RS3

Description
Res Thin Film 1005 71.5 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 1005 71.5 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1005 71.5 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R - M55342K03B71D5RS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1005 71.5 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R
M55342K03B71D5RS3
Res Thin Film 1005 71.5 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R M55342K03B71D5RS3
Res Thin Film 1005 71.5 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 1005 71.5 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Resistor,thick Film,71.5Ohms,40Wv,1+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay - 56C2200 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,71.5Ohms,40Wv,1+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay
56C2200
Resistor,thick Film,71.5Ohms,40Wv,1+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay 56C2200
Resistor,Thick Film,71.5Ohms,40WV,1 +/-% Tol,100ppm-TC,1105-C ase,RM-MilStyle

Resistor,Thick Film,71.5Ohms,40WV,1+/-% Tol,100ppm-TC,1105-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K03B71D5RS3 56C2200
Product Name Res Thin Film 1005 71.5 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R Resistor,thick Film,71.5Ohms,40Wv,1+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311276 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details