Vishay Intertechnology, Inc. RES 71.5K OHM 1/5W 0.1% 1005 M55342K03B71B5RWS

Description
RES 71.5Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 71.5Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 71.5K OHM 1/5W 0.1% 1005 - M55342K03B71B5RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5K OHM 1/5W 0.1% 1005
M55342K03B71B5RWS
RES 71.5K OHM 1/5W 0.1% 1005 M55342K03B71B5RWS
RES 71.5Kohm 1/5W 0.1% 1005

RES 71.5Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B71B5RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B71B5RWS-ND
Chip Resistor - Surface Mount 764-M55342K03B71B5RWS-ND
71.5 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

71.5 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K03B71B5RWS 764-M55342K03B71B5RWS-ND
Product Name RES 71.5K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 71500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers