Vishay Precision Group Res Thin Film 1005 715K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R M55342K03B715ERS6

Description
Res Thin Film 1005 715K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 1005 715K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1005 715K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R - M55342K03B715ERS6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1005 715K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R
M55342K03B715ERS6
Res Thin Film 1005 715K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R M55342K03B715ERS6
Res Thin Film 1005 715K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 1005 715K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Resistor,thick Film,715Kohms,40Wv,1+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay - 56C2215 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,715Kohms,40Wv,1+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay
56C2215
Resistor,thick Film,715Kohms,40Wv,1+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay 56C2215
Resistor,Thick Film,715KOhms,40WV,1 +/-% Tol,100ppm-TC,1105-C ase,RM-MilStyle

Resistor,Thick Film,715KOhms,40WV,1+/-% Tol,100ppm-TC,1105-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K03B715ERS6 56C2215
Product Name Res Thin Film 1005 715K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R Resistor,thick Film,715Kohms,40Wv,1+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details