Vishay Precision Group Rcwpm-5100 6.8K 5% K M55342K03B6K80R Tsl Vishay M55342K03B6K80RWL

Description
RCWPM-5100 6.8K 5% K M55342K03B6K80R TSL
Description
RCWPM-5100 6.8K 5% K M55342K03B6K80R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 6.8K 5% K M55342K03B6K80R Tsl Vishay - 20P5093 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 6.8K 5% K M55342K03B6K80R Tsl Vishay
20P5093
Rcwpm-5100 6.8K 5% K M55342K03B6K80R Tsl Vishay 20P5093
RCWPM-5100 6.8K 5% K M55342K03B6K80R TSL

RCWPM-5100 6.8K 5% K M55342K03B6K80R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P5093
Product Name Rcwpm-5100 6.8K 5% K M55342K03B6K80R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers