Vishay Intertechnology, Inc. Res Thin Film 1005 6.8K Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD Tray M55342K03B6K80RWB

Description
Res Thin Film 1005 6.8K Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote
Description
Res Thin Film 1005 6.8K Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1005 6.8K Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD Tray - M55342K03B6K80RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1005 6.8K Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD Tray
M55342K03B6K80RWB
Res Thin Film 1005 6.8K Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD Tray M55342K03B6K80RWB
Res Thin Film 1005 6.8K Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD Tray

Res Thin Film 1005 6.8K Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K03B6K80RWB
Product Name Res Thin Film 1005 6.8K Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD Tray
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details