Vishay Intertechnology, Inc. Res Thin Film 1005 6.8K Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R M55342K03B6K80RS6

Description
Res Thin Film 1005 6.8K Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 1005 6.8K Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1005 6.8K Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R - M55342K03B6K80RS6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1005 6.8K Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R
M55342K03B6K80RS6
Res Thin Film 1005 6.8K Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R M55342K03B6K80RS6
Res Thin Film 1005 6.8K Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 1005 6.8K Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K03B6K80RS6
Product Name Res Thin Film 1005 6.8K Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311276 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details