Vishay Precision Group Rcwpm-5100 6.8K 2% K M55342K03B6H80S Tsl Vishay M55342K03B6H80SWL

Description
RCWPM-5100 6.8K 2% K M55342K03B6H80S TSL
Description
RCWPM-5100 6.8K 2% K M55342K03B6H80S TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 6.8K 2% K M55342K03B6H80S Tsl Vishay - 20P5089 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 6.8K 2% K M55342K03B6H80S Tsl Vishay
20P5089
Rcwpm-5100 6.8K 2% K M55342K03B6H80S Tsl Vishay 20P5089
RCWPM-5100 6.8K 2% K M55342K03B6H80S TSL

RCWPM-5100 6.8K 2% K M55342K03B6H80S TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P5089
Product Name Rcwpm-5100 6.8K 2% K M55342K03B6H80S Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details