Vishay Precision Group Rcwpm-5100 6.19K 1% K M55342K03B6E19M Rs Vishay M55342K03B6E19MUL

Description
RCWPM-5100 6.19K 1% K M55342K03B6E19M RS
Description
RCWPM-5100 6.19K 1% K M55342K03B6E19M RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 6.19K 1% K M55342K03B6E19M Rs Vishay - 20P5054 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 6.19K 1% K M55342K03B6E19M Rs Vishay
20P5054
Rcwpm-5100 6.19K 1% K M55342K03B6E19M Rs Vishay 20P5054
RCWPM-5100 6.19K 1% K M55342K03B6E19M RS

RCWPM-5100 6.19K 1% K M55342K03B6E19M RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P5054
Product Name Rcwpm-5100 6.19K 1% K M55342K03B6E19M Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1468307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details