Vishay Intertechnology, Inc. RES 6.04K OHM 1/5W 1% 1005 M55342K03B6E04RWSV

Description
RES 6.04Kohm 1/5W 1% 1005
Request a Quote Datasheet
Description
RES 6.04Kohm 1/5W 1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.04K OHM 1/5W 1% 1005 - M55342K03B6E04RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04K OHM 1/5W 1% 1005
M55342K03B6E04RWSV
RES 6.04K OHM 1/5W 1% 1005 M55342K03B6E04RWSV
RES 6.04Kohm 1/5W 1% 1005

RES 6.04Kohm 1/5W 1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B6E04RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B6E04RWSV-ND
Chip Resistor - Surface Mount 764-M55342K03B6E04RWSV-ND
6.04 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

6.04 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K03B6E04RWSV 764-M55342K03B6E04RWSV-ND
Product Name RES 6.04K OHM 1/5W 1% 1005 Chip Resistor - Surface Mount
Resistance Range 6040 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD8872FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details