Vishay Intertechnology, Inc. Res Thin Film 1005 6.98 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R M55342K03B6D98RS3

Description
Res Thin Film 1005 6.98 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 1005 6.98 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1005 6.98 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R - M55342K03B6D98RS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1005 6.98 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R
M55342K03B6D98RS3
Res Thin Film 1005 6.98 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R M55342K03B6D98RS3
Res Thin Film 1005 6.98 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 1005 6.98 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K03B6D98RS3
Product Name Res Thin Film 1005 6.98 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311265 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details