Vishay Intertechnology, Inc. RES 6.49K OHM 1/5W 0.1% 1005 M55342K03B6B49RWS

Description
RES 6.49Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 6.49Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.49K OHM 1/5W 0.1% 1005 - M55342K03B6B49RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.49K OHM 1/5W 0.1% 1005
M55342K03B6B49RWS
RES 6.49K OHM 1/5W 0.1% 1005 M55342K03B6B49RWS
RES 6.49Kohm 1/5W 0.1% 1005

RES 6.49Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B6B49RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B6B49RWS-ND
Chip Resistor - Surface Mount 764-M55342K03B6B49RWS-ND
6.49 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

6.49 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K03B6B49RWS 764-M55342K03B6B49RWS-ND
Product Name RES 6.49K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 6490 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD105JCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 3-2176073-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
4 suppliers