Vishay Intertechnology, Inc. RES 6.19K OHM 1/5W 0.1% 1005 M55342K03B6B19RWS

Description
RES 6.19Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 6.19Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.19K OHM 1/5W 0.1% 1005 - M55342K03B6B19RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19K OHM 1/5W 0.1% 1005
M55342K03B6B19RWS
RES 6.19K OHM 1/5W 0.1% 1005 M55342K03B6B19RWS
RES 6.19Kohm 1/5W 0.1% 1005

RES 6.19Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B6B19RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B6B19RWS-ND
Chip Resistor - Surface Mount 764-M55342K03B6B19RWS-ND
6.19 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

6.19 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K03B6B19RWS 764-M55342K03B6B19RWS-ND
Product Name RES 6.19K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 6190 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176091-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 118 ohms
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C395J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details