Vishay Precision Group Rcwpm-5100 698K 1% K M55342K03B698Er Tsl Vishay M55342K03B698ERWL

Description
RCWPM-5100 698K 1% K M55342K03B698ER TSL
Description
RCWPM-5100 698K 1% K M55342K03B698ER TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 698K 1% K M55342K03B698Er Tsl Vishay - 20P5273 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 698K 1% K M55342K03B698Er Tsl Vishay
20P5273
Rcwpm-5100 698K 1% K M55342K03B698Er Tsl Vishay 20P5273
RCWPM-5100 698K 1% K M55342K03B698ER TSL

RCWPM-5100 698K 1% K M55342K03B698ER TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P5273
Product Name Rcwpm-5100 698K 1% K M55342K03B698Er Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R224JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details