Vishay Precision Group Res Thin Film 1005 680 Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R M55342K03B680JRS3

Description
Res Thin Film 1005 680 Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 1005 680 Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1005 680 Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R - M55342K03B680JRS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1005 680 Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R
M55342K03B680JRS3
Res Thin Film 1005 680 Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R M55342K03B680JRS3
Res Thin Film 1005 680 Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 1005 680 Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Resistor,thick Film,680Ohms,40Wv,5+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay - 56C2109 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,680Ohms,40Wv,5+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay
56C2109
Resistor,thick Film,680Ohms,40Wv,5+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay 56C2109
Resistor,Thick Film,680Ohms,40WV,5+ /-% Tol,100ppm-TC,1105-C ase,RM-MilStyle

Resistor,Thick Film,680Ohms,40WV,5+/-% Tol,100ppm-TC,1105-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K03B680JRS3 56C2109
Product Name Res Thin Film 1005 680 Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R Resistor,thick Film,680Ohms,40Wv,5+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 5 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details