Vishay Precision Group Rcwpm-5100 680K 2% K M55342K03B680Hr Tsl Vishay M55342K03B680HRWL

Description
RCWPM-5100 680K 2% K M55342K03B680HR TSL
Description
RCWPM-5100 680K 2% K M55342K03B680HR TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 680K 2% K M55342K03B680Hr Tsl Vishay - 20P5239 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 680K 2% K M55342K03B680Hr Tsl Vishay
20P5239
Rcwpm-5100 680K 2% K M55342K03B680Hr Tsl Vishay 20P5239
RCWPM-5100 680K 2% K M55342K03B680HR TSL

RCWPM-5100 680K 2% K M55342K03B680HR TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P5239
Product Name Rcwpm-5100 680K 2% K M55342K03B680Hr Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R240JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details