Vishay Precision Group Res Thin Film 1005 665 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R M55342K03B665DRS6

Description
Res Thin Film 1005 665 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 1005 665 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1005 665 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R - M55342K03B665DRS6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1005 665 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R
M55342K03B665DRS6
Res Thin Film 1005 665 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R M55342K03B665DRS6
Res Thin Film 1005 665 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 1005 665 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Resistor,thick Film,665Ohms,40Wv,1+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay - 56C2045 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,665Ohms,40Wv,1+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay
56C2045
Resistor,thick Film,665Ohms,40Wv,1+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay 56C2045
Resistor,Thick Film,665Ohms,40WV,1+ /-% Tol,100ppm-TC,1105-C ase,RM-MilStyle

Resistor,Thick Film,665Ohms,40WV,1+/-% Tol,100ppm-TC,1105-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K03B665DRS6 56C2045
Product Name Res Thin Film 1005 665 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R Resistor,thick Film,665Ohms,40Wv,1+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details