Vishay Intertechnology, Inc. RES 665 OHM 1/5W 0.1% 1005 M55342K03B665ARWS

Description
RES 665ohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 665ohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 665 OHM 1/5W 0.1% 1005 - M55342K03B665ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665 OHM 1/5W 0.1% 1005
M55342K03B665ARWS
RES 665 OHM 1/5W 0.1% 1005 M55342K03B665ARWS
RES 665ohm 1/5W 0.1% 1005

RES 665ohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B665ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B665ARWS-ND
Chip Resistor - Surface Mount 764-M55342K03B665ARWS-ND
665 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

665 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K03B665ARWS 764-M55342K03B665ARWS-ND
Product Name RES 665 OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 665 ohms 665 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chassis Mount Resistors - 157572 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details