Res Thin Film 1005 64.9 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R
Resistor,Thick Film,64.9Ohms,40WV,1
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | M55342K03B64D9RS3 | 56C2011 |
| Product Name | Res Thin Film 1005 64.9 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R | Resistor,thick Film,64.9Ohms,40Wv,1+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay |
| Technology / Construction | Thin Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 1 to 0.0100 +/- % |