Vishay Intertechnology, Inc. RES 649 OHM 1/5W 0.1% 1005 M55342K03B649ARWS

Description
RES 649ohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 649ohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 649 OHM 1/5W 0.1% 1005 - M55342K03B649ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649 OHM 1/5W 0.1% 1005
M55342K03B649ARWS
RES 649 OHM 1/5W 0.1% 1005 M55342K03B649ARWS
RES 649ohm 1/5W 0.1% 1005

RES 649ohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B649ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B649ARWS-ND
Chip Resistor - Surface Mount 764-M55342K03B649ARWS-ND
649 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

649 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K03B649ARWS 764-M55342K03B649ARWS-ND
Product Name RES 649 OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 649 ohms 649 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details