Vishay Intertechnology, Inc. Resistors - Chip Resistor - Surface Mount M55342K03B649ART5

Description
Win Source Part Number: 1047850-M55342K03B64 9ART5 Category: Resistors>Chip Resistor - Surface Mount Series: Military, MIL-PRF-55342, RM1005 Features: Military, Non-Inductive Package: Tape & Reel (TR) Height - Seated (Max): 0.033" (0.84mm) Standard Package: 500 Tolerance: ±0.1% Temperature Coefficient: ±100ppm/°C Failure Rate: R (0.01%) Power (Watts): 0.2W, 1/5W Composition: Thin Film Number of Terminations: 2 Resistance: 649 Ohms Package / Case: Nonstandard Supplier Device Package: 1005 Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.105" L x 0.050" W (2.67mm x 1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Thin Film Other Names: 764-M55342K03B649ART 5TR,M55342K03B649ART 5-ND,M55342K03B649AR T5-MIL Base Product Number: M55342 RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 1047850-M55342K03B64 9ART5 Category: Resistors>Chip Resistor - Surface Mount Series: Military, MIL-PRF-55342, RM1005 Features: Military, Non-Inductive Package: Tape & Reel (TR) Height - Seated (Max): 0.033" (0.84mm) Standard Package: 500 Tolerance: ±0.1% Temperature Coefficient: ±100ppm/°C Failure Rate: R (0.01%) Power (Watts): 0.2W, 1/5W Composition: Thin Film Number of Terminations: 2 Resistance: 649 Ohms Package / Case: Nonstandard Supplier Device Package: 1005 Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.105" L x 0.050" W (2.67mm x 1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Thin Film Other Names: 764-M55342K03B649ART 5TR,M55342K03B649ART 5-ND,M55342K03B649AR T5-MIL Base Product Number: M55342 RoHS Status: RoHS non-compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1047850-M55342K03B649ART5 is a surface mount chip resistor that complies with the MIL-PRF-55342 military specification. It features a thin film construction with a Tamelox resistor film and a high purity alumina substrate, ensuring established reliability through extensive environmental testing. The resistor has a resistance value of 649 ohms, a power rating of 0.2 watts (1/5W), and operates within a temperature range of -55°C to +150°C. This component offers a tolerance of ±0.1% and a temperature coefficient of ±100 ppm/°C. It is designed for applications requiring stringent performance and low noise, with a voltage coefficient of 0.1 ppm/V and noise levels below -25 dB. The resistor is packaged in tape and reel format, suitable for automated assembly processes. Its dimensions are 0.105" L x 0.050" W (2.67mm x 1.27mm), making it compact for space-constrained applications. The product is RoHS non-compliant and has a failure rate of 0.01%.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1047850-M55342K03B649ART5 is a surface mount chip resistor that complies with the MIL-PRF-55342 military specification. It features a thin film construction with a Tamelox resistor film and a high purity alumina substrate, ensuring established reliability through extensive environmental testing. The resistor has a resistance value of 649 ohms, a power rating of 0.2 watts (1/5W), and operates within a temperature range of -55°C to +150°C. This component offers a tolerance of ±0.1% and a temperature coefficient of ±100 ppm/°C. It is designed for applications requiring stringent performance and low noise, with a voltage coefficient of 0.1 ppm/V and noise levels below -25 dB. The resistor is packaged in tape and reel format, suitable for automated assembly processes. Its dimensions are 0.105" L x 0.050" W (2.67mm x 1.27mm), making it compact for space-constrained applications. The product is RoHS non-compliant and has a failure rate of 0.01%.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1047850-M55342K03B649ART5
Resistors - Chip Resistor - Surface Mount 1047850-M55342K03B649ART5
Win Source Part Number: 1047850-M55342K03B64 9ART5 Category: Resistors>Chip Resistor - Surface Mount Series: Military, MIL-PRF-55342, RM1005 Features: Military, Non-Inductive Package: Tape & Reel (TR) Height - Seated (Max): 0.033" (0.84mm) Standard Package: 500 Tolerance: ±0.1% Temperature Coefficient: ±100ppm/°C Failure Rate: R (0.01%) Power (Watts): 0.2W, 1/5W Composition: Thin Film Number of Terminations: 2 Resistance: 649 Ohms Package / Case: Nonstandard Supplier Device Package: 1005 Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.105" L x 0.050" W (2.67mm x 1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Thin Film Other Names: 764-M55342K03B649ART 5TR,M55342K03B649ART 5-ND,M55342K03B649AR T5-MIL Base Product Number: M55342 RoHS Status: RoHS non-compliant

Win Source Part Number: 1047850-M55342K03B649ART5
Category: Resistors>Chip Resistor - Surface Mount
Series: Military, MIL-PRF-55342, RM1005
Features: Military, Non-Inductive
Package: Tape & Reel (TR)
Height - Seated (Max): 0.033" (0.84mm)
Standard Package: 500
Tolerance: ±0.1%
Temperature Coefficient: ±100ppm/°C
Failure Rate: R (0.01%)
Power (Watts): 0.2W, 1/5W
Composition: Thin Film
Number of Terminations: 2
Resistance: 649 Ohms
Package / Case: Nonstandard
Supplier Device Package: 1005
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.105" L x 0.050" W (2.67mm x 1.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale Thin Film
Other Names: 764-M55342K03B649ART5TR,M55342K03B649ART5-ND,M55342K03B649ART5-MIL
Base Product Number: M55342
RoHS Status: RoHS non-compliant

Buy Now Datasheet
RES 649 OHM 1/5W 0.1% 1005 - M55342K03B649ART5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649 OHM 1/5W 0.1% 1005
M55342K03B649ART5
RES 649 OHM 1/5W 0.1% 1005 M55342K03B649ART5
RES 649ohm 1/5W 0.1% 1005

RES 649ohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B649ART5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B649ART5TR-ND
Chip Resistor - Surface Mount 764-M55342K03B649ART5TR-ND
649 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

649 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
SMD 649 OHM 5W Resistor - 52-M55342K03B649ART5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 649 OHM 5W Resistor
52-M55342K03B649ART5
SMD 649 OHM 5W Resistor 52-M55342K03B649ART5
RES SMD 649 OHM 0.1% 1/5W 1005 Product overview: M55342K03B649ART5 from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 649 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 649 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K03B649ART5 can be used for catalog matching and distributor lookup.

RES SMD 649 OHM 0.1% 1/5W 1005 Product overview: M55342K03B649ART5 from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 649 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 649 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K03B649ART5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors Resistors
Product Number 1047850-M55342K03B649ART5 M55342K03B649ART5 764-M55342K03B649ART5TR-ND 52-M55342K03B649ART5
Product Name Resistors - Chip Resistor - Surface Mount RES 649 OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount SMD 649 OHM 5W Resistor
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip)
Resistance Range 649 ohms 649 ohms 649 ohms 649 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.2000 watts 5 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1445515 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details