Vishay Precision Group Rcwpm-5100 634 1% K M55342K03B634Dp Tsl Vishay M55342K03B634DPWL

Description
RCWPM-5100 634 1% K M55342K03B634DP TSL
Description
RCWPM-5100 634 1% K M55342K03B634DP TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 634 1% K M55342K03B634Dp Tsl Vishay - 20P5165 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 634 1% K M55342K03B634Dp Tsl Vishay
20P5165
Rcwpm-5100 634 1% K M55342K03B634Dp Tsl Vishay 20P5165
RCWPM-5100 634 1% K M55342K03B634DP TSL

RCWPM-5100 634 1% K M55342K03B634DP TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P5165
Product Name Rcwpm-5100 634 1% K M55342K03B634Dp Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details