Vishay Precision Group Rcwpm-5100 62K 2% K M55342K03B62H0R Tsl Vishay M55342K03B62H0RWL

Description
RCWPM-5100 62K 2% K M55342K03B62H0R TSL
Description
RCWPM-5100 62K 2% K M55342K03B62H0R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 62K 2% K M55342K03B62H0R Tsl Vishay - 20P5137 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 62K 2% K M55342K03B62H0R Tsl Vishay
20P5137
Rcwpm-5100 62K 2% K M55342K03B62H0R Tsl Vishay 20P5137
RCWPM-5100 62K 2% K M55342K03B62H0R TSL

RCWPM-5100 62K 2% K M55342K03B62H0R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P5137
Product Name Rcwpm-5100 62K 2% K M55342K03B62H0R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
Adjustable Resistors - 1445504 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C304J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details